Delta Electronics (Americas) Fixed Inductors 0805CS-331EJTS

Description
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-331EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm 0805 (2012 Metric)

330nH Unshielded Wirewound Inductor 310mA 1.4Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-331EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm 0805 (2012 Metric)

330nH Unshielded Wirewound Inductor 310mA 1.4Ohm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0805CS-331EJTS
904733-0805CS-331EJTS
Fixed Inductors - 0805CS-331EJTS 904733-0805CS-331EJTS
Manufacturer: Delta Electronics Win Source Part Number: 904733-0805CS-331EJT S Series: 0805CS Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 1.4Ohm 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0805CS Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 0805CS-331EJTS-ND, 2035-1248-6, 2035-1248-2, 2035-1248-1

Manufacturer: Delta Electronics
Win Source Part Number: 904733-0805CS-331EJTS
Series: 0805CS
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 1.4Ohm 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 0805CS
Categories: Inductors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 0805CS-331EJTS-ND, 2035-1248-6, 2035-1248-2, 2035-1248-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-0805CS-331EJTSCT-ND 904733-0805CS-331EJTS
Product Name Fixed Inductors Fixed Inductors - 0805CS-331EJTS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 36401E15NFTDF-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers