Delta Electronics (Americas) Fixed Inductors 0805CS-331EJFS

Description
330nH Unshielded Wirewound Inductor 650mA 350mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 650mA 350mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-331EJFSCT-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 650mA 350mOhm 0805 (2012 Metric)

330nH Unshielded Wirewound Inductor 650mA 350mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-331EJFSTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 650mA 350mOhm 0805 (2012 Metric)

330nH Unshielded Wirewound Inductor 650mA 350mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-331EJFSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details
Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details