330nH Unshielded Wirewound Inductor 310mA 1.4Ohm 0805 (2012 Metric)
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm 0805 (2012 Metric)
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm 0805 (2012 Metric)
Manufacturer: Delta Electronics
Win Source Part Number: 743437-0805CS-331EGT
Manufacturer Homepage: www.deltaww.com
Reference case: O805
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2035-0805CS-331EGTSDKR-ND | 743437-0805CS-331EGTS |
| Product Name | Fixed Inductors | Fixed Inductors - 0805CS-331EGTS |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ceramic; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 2 (+/- %) |