Delta Electronics (Americas) Fixed Inductors 0805CS-271EJFS

Description
270nH Unshielded Wirewound Inductor 700mA 300mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 700mA 300mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-271EJFSCT-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Wirewound Inductor 700mA 300mOhm 0805 (2012 Metric)

270nH Unshielded Wirewound Inductor 700mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-271EJFSTR-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Wirewound Inductor 700mA 300mOhm 0805 (2012 Metric)

270nH Unshielded Wirewound Inductor 700mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-271EJFSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details