24nH Unshielded Wirewound Inductor 500mA 220mOhm 0805 (2012 Metric)
24nH Unshielded Wirewound Inductor 500mA 220mOhm 0805 (2012 Metric)
Win Source Part Number: 1033919-0805CS-240EJ
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0805CS
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 24 nH
Height - Seated (Max): 0.061" (1.55mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 50 @ 500MHz
Frequency - Self Resonant: 2GHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 220mOhm
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.090" L x 0.071" W (2.29mm x 1.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Delta Electronics/Componen
Other Names: 0805CS-240EJTS-ND,20
Base Product Number: 0805CS
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2035-1220-2-ND | 1033919-0805CS-240EJTS |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic |
| Configuration | Fixed | Fixed |
| Inductance Tolerance | 5 (+/- %) |