Delta Electronics (Americas) Inductors, Coils, Chokes - Fixed Inductors 0805CS-221EJFS

Description
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 1329341-0805CS-221EJ FS Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.067" W (2.29mm x 1.71mm) Inductance: 220 nH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 25.2MHz Frequency - Self Resonant: 550MHz DC Resistance (DCR): 250mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 25.2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-0805CS-221EJFSC T,2035-0805CS-221EJF SDKR,0805CS-221EJFS- ND,2035-0805CS-221EJ FSTR Base Product Number: 0805CS RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 1329341-0805CS-221EJ FS Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.067" W (2.29mm x 1.71mm) Inductance: 220 nH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 25.2MHz Frequency - Self Resonant: 550MHz DC Resistance (DCR): 250mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 25.2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-0805CS-221EJFSC T,2035-0805CS-221EJF SDKR,0805CS-221EJFS- ND,2035-0805CS-221EJ FSTR Base Product Number: 0805CS RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329341-0805CS-221EJFS - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329341-0805CS-221EJFS
Inductors, Coils, Chokes - Fixed Inductors 1329341-0805CS-221EJFS
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 1329341-0805CS-221EJ FS Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.067" W (2.29mm x 1.71mm) Inductance: 220 nH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 25.2MHz Frequency - Self Resonant: 550MHz DC Resistance (DCR): 250mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 25.2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-0805CS-221EJFSC T,2035-0805CS-221EJF SDKR,0805CS-221EJFS- ND,2035-0805CS-221EJ FSTR Base Product Number: 0805CS RoHS Status: ROHS3 Compliant

Manufacturer: Delta Electronics/Components
Win Source Part Number: 1329341-0805CS-221EJFS
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.090" L x 0.067" W (2.29mm x 1.71mm)
Inductance: 220 nH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 20 @ 25.2MHz
Frequency - Self Resonant: 550MHz
DC Resistance (DCR): 250mOhm
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 25.2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 2035-0805CS-221EJFSCT,2035-0805CS-221EJFSDKR,0805CS-221EJFS-ND,2035-0805CS-221EJFSTR
Base Product Number: 0805CS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-221EJFSDKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 700mA 250mOhm 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 700mA 250mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-221EJFSCT-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 700mA 250mOhm 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 700mA 250mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-221EJFSTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 700mA 250mOhm 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 700mA 250mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1329341-0805CS-221EJFS 2035-0805CS-221EJFSDKR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details