Delta Electronics (Americas) Fixed Inductors 0805CS-221EGTS

Description
220nH Unshielded Wirewound Inductor 400mA 700mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 400mA 700mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1213-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1213-2-ND
Fixed Inductors 2035-1213-2-ND
220nH Unshielded Wirewound Inductor 400mA 700mOhm 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 400mA 700mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1213-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1213-1-ND
Fixed Inductors 2035-1213-1-ND
220nH Unshielded Wirewound Inductor 400mA 700mOhm 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 400mA 700mOhm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0805CS-221EGTS
853411-0805CS-221EGTS
Fixed Inductors - 0805CS-221EGTS 853411-0805CS-221EGTS
Manufacturer: Delta Electronics Win Source Part Number: 853411-0805CS-221EGT S Series: 0805CS Features: 220 nH Inductor 400 mA Package: Reel - TR Family Name: 0805CS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 0805CS-221EGTS-ND, 2035-1213-6, 2035-1213-1, 2035-1213-2

Manufacturer: Delta Electronics
Win Source Part Number: 853411-0805CS-221EGTS
Series: 0805CS
Features: 220 nH Inductor 400 mA
Package: Reel - TR
Family Name: 0805CS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 0805CS-221EGTS-ND, 2035-1213-6, 2035-1213-1, 2035-1213-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-1213-2-ND 853411-0805CS-221EGTS
Product Name Fixed Inductors Fixed Inductors - 0805CS-221EGTS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details