Delta Electronics (Americas) Fixed Inductors 0805CS-180EKTS

Description
18nH Unshielded Wirewound Inductor 600mA 200mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 600mA 200mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1200-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1200-1-ND
Fixed Inductors 2035-1200-1-ND
18nH Unshielded Wirewound Inductor 600mA 200mOhm 0805 (2012 Metric)

18nH Unshielded Wirewound Inductor 600mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1200-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1200-2-ND
Fixed Inductors 2035-1200-2-ND
18nH Unshielded Wirewound Inductor 600mA 200mOhm 0805 (2012 Metric)

18nH Unshielded Wirewound Inductor 600mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1200-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details