Delta Electronics (Americas) Fixed Inductors 0805CS-152EKTS

Description
1.5µH Unshielded Wirewound Inductor 170mA 2.5Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 170mA 2.5Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1197-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1197-2-ND
Fixed Inductors 2035-1197-2-ND
1.5µH Unshielded Wirewound Inductor 170mA 2.5Ohm 0805 (2012 Metric)

1.5µH Unshielded Wirewound Inductor 170mA 2.5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1197-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1197-1-ND
Fixed Inductors 2035-1197-1-ND
1.5µH Unshielded Wirewound Inductor 170mA 2.5Ohm 0805 (2012 Metric)

1.5µH Unshielded Wirewound Inductor 170mA 2.5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329357-0805CS-152EKTS - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329357-0805CS-152EKTS
Inductors, Coils, Chokes - Fixed Inductors 1329357-0805CS-152EKTS
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 1329357-0805CS-152EK TS Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.071" W (2.29mm x 1.80mm) Inductance: 1.5 µH Height - Seated (Max): 0.061" (1.55mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ceramic Q @ Freq: 16 @ 25MHz Frequency - Self Resonant: 100MHz DC Resistance (DCR): 2.5Ohm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 170 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-1197-2,2035-119 7-6,0805CS-152EKTS-N D,2035-1197-1 Base Product Number: 0805CS RoHS Status: ROHS3 Compliant

Manufacturer: Delta Electronics/Components
Win Source Part Number: 1329357-0805CS-152EKTS
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.090" L x 0.071" W (2.29mm x 1.80mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.061" (1.55mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ceramic
Q @ Freq: 16 @ 25MHz
Frequency - Self Resonant: 100MHz
DC Resistance (DCR): 2.5Ohm
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 170 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 2035-1197-2,2035-1197-6,0805CS-152EKTS-ND,2035-1197-1
Base Product Number: 0805CS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-1197-2-ND 1329357-0805CS-152EKTS
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-72NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567669P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details