Manufacturer: Delta Electronics/Componen
Win Source Part Number: 750908-0805CS-152EKF
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.5μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 250MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.05Ohm
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.057" (1.45mm)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.71mm)
Q at Freq: 15 at 7.96MHz
Current Rating (Amps): 350mA
Inductance Frequency - Test: 7.9MHz
1.5µH Unshielded Wirewound Inductor 350mA 1.05Ohm 0805 (2012 Metric)
1.5µH Unshielded Wirewound Inductor 350mA 1.05Ohm 0805 (2012 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 750908-0805CS-152EKFS | 2035-0805CS-152EKFSTR-ND |
| Product Name | Fixed Inductors - 0805CS-152EKFS | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke | |
| Inductance Range | 1.5 microH |