Delta Electronics (Americas) Fixed Inductors 0805CS-151EGTS

Description
150nH Unshielded Wirewound Inductor 400mA 560mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 400mA 560mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-151EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 400mA 560mOhm 0805 (2012 Metric)

150nH Unshielded Wirewound Inductor 400mA 560mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-151EGTSDKR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 400mA 560mOhm 0805 (2012 Metric)

150nH Unshielded Wirewound Inductor 400mA 560mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-151EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 400mA 560mOhm 0805 (2012 Metric)

150nH Unshielded Wirewound Inductor 400mA 560mOhm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0805CS-151EGTS
743433-0805CS-151EGTS
Fixed Inductors - 0805CS-151EGTS 743433-0805CS-151EGTS
Manufacturer: Delta Electronics Win Source Part Number: 743433-0805CS-151EGT S Manufacturer Homepage: www.deltaww.com Reference case: SMD Reference Date Code: 20160229 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Delta Electronics
Win Source Part Number: 743433-0805CS-151EGTS
Manufacturer Homepage: www.deltaww.com
Reference case: SMD
Reference Date Code: 20160229
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-0805CS-151EGTSCT-ND 743433-0805CS-151EGTS
Product Name Fixed Inductors Fixed Inductors - 0805CS-151EGTS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details