Delta Electronics (Americas) Fixed Inductors 0805CS-122EGTS

Description
1.2µH Unshielded Wirewound Inductor 170mA 2.5Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 170mA 2.5Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-122EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Unshielded Wirewound Inductor 170mA 2.5Ohm 0805 (2012 Metric)

1.2µH Unshielded Wirewound Inductor 170mA 2.5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-122EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Unshielded Wirewound Inductor 170mA 2.5Ohm 0805 (2012 Metric)

1.2µH Unshielded Wirewound Inductor 170mA 2.5Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-122EGTSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers
250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 5 (+/- %)
View Details