Delta Electronics (Americas) Fixed Inductors 0805CS-121EGTS

Description
120nH Unshielded Wirewound Inductor 400mA 510mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 400mA 510mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-121EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 400mA 510mOhm 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 400mA 510mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-121EGTSDKR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 400mA 510mOhm 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 400mA 510mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-121EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 400mA 510mOhm 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 400mA 510mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-121EGTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Surface Mount Inductors - 2567637 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details