Delta Electronics (Americas) Fixed Inductors 0805CS-120EKTS

Description
12nH Unshielded Wirewound Inductor 600mA 150mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 600mA 150mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1182-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1182-2-ND
Fixed Inductors 2035-1182-2-ND
12nH Unshielded Wirewound Inductor 600mA 150mOhm 0805 (2012 Metric)

12nH Unshielded Wirewound Inductor 600mA 150mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1182-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N2 0201DS-7N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details