Delta Electronics (Americas) Fixed Inductors 0805CS-111EKTS

Description
110nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
110nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1179-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1179-1-ND
Fixed Inductors 2035-1179-1-ND
110nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

110nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1179-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1179-2-ND
Fixed Inductors 2035-1179-2-ND
110nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

110nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1179-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details