Delta Electronics (Americas) Fixed Inductors 0805CS-111EJTS

Description
110nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
110nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1178-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1178-2-ND
Fixed Inductors 2035-1178-2-ND
110nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

110nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1178-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1178-1-ND
Fixed Inductors 2035-1178-1-ND
110nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

110nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1178-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details