The 0805CS-103EJFS is a wire-wound chip inductor from Win Source Electronics, designed for surface mount applications. It features an inductance of 10.0 µH at a frequency of 2.52 MHz, with a maximum DC resistance of 4.5 Ohms. The inductor has a rated current of 180 mA and a minimum quality factor (Q) of 10 at the specified frequency. It operates within a temperature range of -40 °C to 85 °C. The component is packaged in a standard 0805 (2012 metric) size and is supplied on reels containing 2,000 pieces. This inductor is suitable for various electronic applications requiring reliable performance in compact designs.
Manufacturer: Delta Electronics
Win Source Part Number: 904731-0805CS-103EJF
Series: 0805CS
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded Wirewound Inductor 4.5Ohm 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 0805CS
Categories: Inductors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 0805CS-103EJFS-ND, 2035-0805CS-103EJFSC
10µH Unshielded Wirewound Inductor 180mA 4.5Ohm 0805 (2012 Metric)
10µH Unshielded Wirewound Inductor 180mA 4.5Ohm 0805 (2012 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 904731-0805CS-103EJFS | 2035-0805CS-103EJFSTR-ND |
| Product Name | Fixed Inductors - 0805CS-103EJFS | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed |