Delta Electronics (Americas) Fixed Inductors 0805CS-100EJTS

Description
10nH Unshielded Wirewound Inductor 600mA 100mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 600mA 100mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1169-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1169-2-ND
Fixed Inductors 2035-1169-2-ND
10nH Unshielded Wirewound Inductor 600mA 100mOhm 0805 (2012 Metric)

10nH Unshielded Wirewound Inductor 600mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0805CS-100EJTS
728612-0805CS-100EJTS
Fixed Inductors - 0805CS-100EJTS 728612-0805CS-100EJTS
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 728612-0805CS-100EJT S Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 4.2GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.061" (1.55mm) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.071" W Q at Freq: 60 at 500MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 250MHz

Manufacturer: Delta Electronics/Components
Win Source Part Number: 728612-0805CS-100EJTS
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 4.2GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100mOhm
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.061" (1.55mm)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.090" L x 0.071" W
Q at Freq: 60 at 500MHz
Current Rating (Amps): 600mA
Inductance Frequency - Test: 250MHz

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-1169-2-ND 728612-0805CS-100EJTS
Product Name Fixed Inductors Fixed Inductors - 0805CS-100EJTS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data