Delta Electronics (Americas) Fixed Inductors 0603HP-7N5EKTS

Description
7.5nH Unshielded Wirewound Inductor 1.3A 80mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Wirewound Inductor 1.3A 80mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-7N5EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603HP-7N5EKTS-ND
Fixed Inductors 0603HP-7N5EKTS-ND
7.5nH Unshielded Wirewound Inductor 1.3A 80mOhm 0603 (1608 Metric)

7.5nH Unshielded Wirewound Inductor 1.3A 80mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603HP-7N5EKTS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5735-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers