Delta Electronics (Americas) Fixed Inductors 0603HP-470EKTS

Description
47nH Unshielded Wirewound Inductor 680mA 240mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 680mA 240mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-470EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603HP-470EKTS-ND
Fixed Inductors 0603HP-470EKTS-ND
47nH Unshielded Wirewound Inductor 680mA 240mOhm 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 680mA 240mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603HP-470EKTS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details