Delta Electronics (Americas) Fixed Inductors 0603HP-220EJTS

Description
22nH Unshielded Wirewound Inductor 850mA 140mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 850mA 140mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-220EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603HP-220EJTS-ND
Fixed Inductors 0603HP-220EJTS-ND
22nH Unshielded Wirewound Inductor 850mA 140mOhm 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 850mA 140mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603HP-220EJTS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 237-1189-(BULK)-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details