Delta Electronics (Americas) Fixed Inductors 0603HP-201EKTS

Description
200nH Unshielded Wirewound Inductor 280mA 2Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
200nH Unshielded Wirewound Inductor 280mA 2Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-201EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603HP-201EKTS-ND
Fixed Inductors 0603HP-201EKTS-ND
200nH Unshielded Wirewound Inductor 280mA 2Ohm 0603 (1608 Metric)

200nH Unshielded Wirewound Inductor 280mA 2Ohm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603HP-201EKTS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3237-122Q-NK - 855812-DKIH-3237-122Q-NK - Win Source Electronics
Specs
Application RF Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N6 0201DS-9N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details