Delta Electronics (Americas) Fixed Inductors 0603HP-1N8ECTS

Description
1.8nH Unshielded Wirewound Inductor 2.1A 33mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Wirewound Inductor 2.1A 33mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-1N8ECTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603HP-1N8ECTS-ND
Fixed Inductors 0603HP-1N8ECTS-ND
1.8nH Unshielded Wirewound Inductor 2.1A 33mOhm 0603 (1608 Metric)

1.8nH Unshielded Wirewound Inductor 2.1A 33mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603HP-1N8ECTS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details