Delta Electronics (Americas) Fixed Inductors 0603HP-111EKTS

Description
110nH Unshielded Wirewound Inductor 440mA 580mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
110nH Unshielded Wirewound Inductor 440mA 580mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-111EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603HP-111EKTS-ND
Fixed Inductors 0603HP-111EKTS-ND
110nH Unshielded Wirewound Inductor 440mA 580mOhm 0603 (1608 Metric)

110nH Unshielded Wirewound Inductor 440mA 580mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603HP-111EKTS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details