Delta Electronics (Americas) Fixed Inductors 0603CS-750EJTS

Description
75nH Unshielded Wirewound Inductor 500mA 500mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Wirewound Inductor 500mA 500mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-750EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-750EJTS-ND
Fixed Inductors 0603CS-750EJTS-ND
75nH Unshielded Wirewound Inductor 500mA 500mOhm 0603 (1608 Metric)

75nH Unshielded Wirewound Inductor 500mA 500mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-750EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2472SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
250MHz 680mA Inductor and Choke - 71-0402CS-7N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 2567660 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details