Delta Electronics (Americas) Fixed Inductors 0603CS-6N8EJTS

Description
6.8nH Unshielded Wirewound Inductor 700mA 110mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 700mA 110mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-6N8EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-6N8EJTS-ND
Fixed Inductors 0603CS-6N8EJTS-ND
6.8nH Unshielded Wirewound Inductor 700mA 110mOhm 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 110mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-6N8EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data