Delta Electronics (Americas) Fixed Inductors 0603CS-4N3EGTS

Description
4.3nH Unshielded Wirewound Inductor 700mA 63mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Wirewound Inductor 700mA 63mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-4N3EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-4N3EGTS-ND
Fixed Inductors 0603CS-4N3EGTS-ND
4.3nH Unshielded Wirewound Inductor 700mA 63mOhm 0603 (1608 Metric)

4.3nH Unshielded Wirewound Inductor 700mA 63mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-4N3EGTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers