Delta Electronics (Americas) Fixed Inductors 0603CS-430EJTS

Description
43nH Unshielded Wirewound Inductor 600mA 280mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Wirewound Inductor 600mA 280mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-430EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-430EJTS-ND
Fixed Inductors 0603CS-430EJTS-ND
43nH Unshielded Wirewound Inductor 600mA 280mOhm 0603 (1608 Metric)

43nH Unshielded Wirewound Inductor 600mA 280mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-430EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details