Delta Electronics (Americas) Fixed Inductors 0603CS-2N4EKTS

Description
2.4nH Unshielded Wirewound Inductor 700mA 140mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Wirewound Inductor 700mA 140mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-2N4EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-2N4EKTS-ND
Fixed Inductors 0603CS-2N4EKTS-ND
2.4nH Unshielded Wirewound Inductor 700mA 140mOhm 0603 (1608 Metric)

2.4nH Unshielded Wirewound Inductor 700mA 140mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-2N4EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 3631F101MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details