Delta Electronics (Americas) Fixed Inductors 0603CS-2N2EJTS

Description
2.2nH Unshielded Wirewound Inductor 700mA 100mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 700mA 100mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-2N2EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-2N2EJTS-ND
Fixed Inductors 0603CS-2N2EJTS-ND
2.2nH Unshielded Wirewound Inductor 700mA 100mOhm 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 700mA 100mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-2N2EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details