Delta Electronics (Americas) Fixed Inductors 0603CS-281EGTS

Description
280nH Unshielded Wirewound Inductor 150mA 2.4Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
280nH Unshielded Wirewound Inductor 150mA 2.4Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-281EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-281EGTS-ND
Fixed Inductors 0603CS-281EGTS-ND
280nH Unshielded Wirewound Inductor 150mA 2.4Ohm 0603 (1608 Metric)

280nH Unshielded Wirewound Inductor 150mA 2.4Ohm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-281EGTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details