Delta Electronics (Americas) Fixed Inductors 0603CS-241EGTS

Description
240nH Unshielded Wirewound Inductor 200mA 1.7Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
240nH Unshielded Wirewound Inductor 200mA 1.7Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-241EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-241EGTS-ND
Fixed Inductors 0603CS-241EGTS-ND
240nH Unshielded Wirewound Inductor 200mA 1.7Ohm 0603 (1608 Metric)

240nH Unshielded Wirewound Inductor 200mA 1.7Ohm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-241EGTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0035 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details