Delta Electronics (Americas) Fixed Inductors 0603CS-221EGTS

Description
220nH Unshielded Wirewound Inductor 250mA 1.6Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 250mA 1.6Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-221EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-221EGTS-ND
Fixed Inductors 0603CS-221EGTS-ND
220nH Unshielded Wirewound Inductor 250mA 1.6Ohm 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 250mA 1.6Ohm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-221EGTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data