Delta Electronics (Americas) Fixed Inductors 0603CS-200EKTS

Description
20nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-200EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-200EKTS-ND
Fixed Inductors 0603CS-200EKTS-ND
20nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)

20nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-200EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 2125954P - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 510 milliamps
Standards and Certifications RoHS
View Details