Delta Electronics (Americas) Fixed Inductors 0603CS-1N5EKTS

Description
1.5nH Unshielded Wirewound Inductor 700mA 30mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Wirewound Inductor 700mA 30mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-1N5EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-1N5EKTS-ND
Fixed Inductors 0603CS-1N5EKTS-ND
1.5nH Unshielded Wirewound Inductor 700mA 30mOhm 0603 (1608 Metric)

1.5nH Unshielded Wirewound Inductor 700mA 30mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-1N5EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 2176737-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers