Delta Electronics (Americas) Fixed Inductors 0603CS-181EGTS

Description
180nH Unshielded Wirewound Inductor 250mA 1.4Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 250mA 1.4Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-181EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-181EGTS-ND
Fixed Inductors 0603CS-181EGTS-ND
180nH Unshielded Wirewound Inductor 250mA 1.4Ohm 0603 (1608 Metric)

180nH Unshielded Wirewound Inductor 250mA 1.4Ohm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-181EGTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567591P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details