Delta Electronics (Americas) Fixed Inductors 0603CS-161EKTS

Description
160nH Unshielded Wirewound Inductor 280mA 1.4Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
160nH Unshielded Wirewound Inductor 280mA 1.4Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-161EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-161EKTS-ND
Fixed Inductors 0603CS-161EKTS-ND
160nH Unshielded Wirewound Inductor 280mA 1.4Ohm 0603 (1608 Metric)

160nH Unshielded Wirewound Inductor 280mA 1.4Ohm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-161EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIRCH-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
Fixed Inductors - 0402CS-3N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details