Manufacturer: Delta Electronics
Win Source Part Number: 743427-0603CS-120EJT
Manufacturer Homepage: www.deltaww.com
Reference case: O603
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
12nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 743427-0603CS-120EJTS | 0603CS-120EJTS-ND |
| Product Name | Fixed Inductors - 0603CS-120EJTS | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ceramic; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |