Delta Electronics (Americas) Fixed Inductors 0603CS-101EGTS

Description
100nH Unshielded Wirewound Inductor 400mA 580mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 400mA 580mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-101EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-101EGTS-ND
Fixed Inductors 0603CS-101EGTS-ND
100nH Unshielded Wirewound Inductor 400mA 580mOhm 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 400mA 580mOhm 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0603CS-101EGTS
806884-0603CS-101EGTS
Fixed Inductors - 0603CS-101EGTS 806884-0603CS-101EGTS
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 806884-0603CS-101EGT S Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 100nH Tolerance: ±2% Material - Core: Ceramic Frequency - Self Resonant: 1.4GHz DC Resistance (DCR): 580mOhm Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.071" L x 0.046" W (1.80mm x 1.16mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.040" (1.02mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Q at Freq: 34 at 150MHz Current Rating (Amps): 400mA Inductance Frequency - Test: 150MHz

Manufacturer: Delta Electronics/Components
Win Source Part Number: 806884-0603CS-101EGTS
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 100nH
Tolerance: ±2%
Material - Core: Ceramic
Frequency - Self Resonant: 1.4GHz
DC Resistance (DCR): 580mOhm
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.071" L x 0.046" W (1.80mm x 1.16mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.040" (1.02mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Q at Freq: 34 at 150MHz
Current Rating (Amps): 400mA
Inductance Frequency - Test: 150MHz

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 0603CS-101EGTS-ND 806884-0603CS-101EGTS
Product Name Fixed Inductors Fixed Inductors - 0603CS-101EGTS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469831 - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 4500 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details