10nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)
Win Source Part Number: 1131934-0603CS-100EG
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0603CS
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 10 nH
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 31 @ 250MHz
Frequency - Self Resonant: 4.8GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 130mOhm
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.071" L x 0.046" W (1.80mm x 1.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Delta Electronics/Componen
Base Product Number: 0603CS
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 0603CS-100EGTS-ND | 1131934-0603CS-100EGTS |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic |
| Configuration | Fixed | Fixed |
| Inductance Tolerance | 2 (+/- %) |