Delta Electronics (Americas) Fixed Inductors 0402HS-9N0EGTS

Description
9nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
9nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-9N0EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
9nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

9nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-9N0EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
9nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

9nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0402HS-9N0EGTS
904507-0402HS-9N0EGTS
Fixed Inductors - 0402HS-9N0EGTS 904507-0402HS-9N0EGTS
Manufacturer: Delta Electronics Win Source Part Number: 904507-0402HS-9N0EGT S Series: 0402HS Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 104mOhm 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0402HS Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-0402HS-9N0EGTST R, 2035-0402HS-9N0EGTSC T, 0402HS-9N0EGTS-ND, 2035-0402HS-9N0EGTSD KR

Manufacturer: Delta Electronics
Win Source Part Number: 904507-0402HS-9N0EGTS
Series: 0402HS
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 104mOhm 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 0402HS
Categories: Inductors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 2035-0402HS-9N0EGTSTR, 2035-0402HS-9N0EGTSCT, 0402HS-9N0EGTS-ND, 2035-0402HS-9N0EGTSDKR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-0402HS-9N0EGTSTR-ND 904507-0402HS-9N0EGTS
Product Name Fixed Inductors Fixed Inductors - 0402HS-9N0EGTS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers