Delta Electronics (Americas) Fixed Inductors 0402HS-470EKTS

Description
47nH Unshielded Wirewound Inductor 150mA 830mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 150mA 830mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-470EKTSTR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 150mA 830mOhm 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 150mA 830mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-470EKTSDKR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 150mA 830mOhm 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 150mA 830mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-470EKTSCT-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 150mA 830mOhm 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 150mA 830mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HS-470EKTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-0N6 0201CT-0N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details