Delta Electronics (Americas) Fixed Inductors 0402HS-430EGTS

Description
43nH Unshielded Wirewound Inductor 100mA 810mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Wirewound Inductor 100mA 810mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-430EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
43nH Unshielded Wirewound Inductor 100mA 810mOhm 0402 (1005 Metric)

43nH Unshielded Wirewound Inductor 100mA 810mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-430EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
43nH Unshielded Wirewound Inductor 100mA 810mOhm 0402 (1005 Metric)

43nH Unshielded Wirewound Inductor 100mA 810mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HS-430EGTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details