Delta Electronics (Americas) Fixed Inductors 0402HS-390EJTS

Description
39nH Unshielded Wirewound Inductor 200mA 550mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 200mA 550mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-390EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Wirewound Inductor 200mA 550mOhm 0402 (1005 Metric)

39nH Unshielded Wirewound Inductor 200mA 550mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-390EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Wirewound Inductor 200mA 550mOhm 0402 (1005 Metric)

39nH Unshielded Wirewound Inductor 200mA 550mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-390EJTSDKR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Wirewound Inductor 200mA 550mOhm 0402 (1005 Metric)

39nH Unshielded Wirewound Inductor 200mA 550mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HS-390EJTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details