Delta Electronics (Americas) Fixed Inductors 0402HS-2N4EJTS

Description
2.4nH Unshielded Wirewound Inductor 790mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Wirewound Inductor 790mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1013-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1013-6-ND
Fixed Inductors 2035-1013-6-ND
2.4nH Unshielded Wirewound Inductor 790mA 70mOhm 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 790mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1013-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1013-2-ND
Fixed Inductors 2035-1013-2-ND
2.4nH Unshielded Wirewound Inductor 790mA 70mOhm 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 790mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1013-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1013-1-ND
Fixed Inductors 2035-1013-1-ND
2.4nH Unshielded Wirewound Inductor 790mA 70mOhm 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 790mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0402HS-2N4EJTS
904506-0402HS-2N4EJTS
Fixed Inductors - 0402HS-2N4EJTS 904506-0402HS-2N4EJTS
Manufacturer: Delta Electronics Win Source Part Number: 904506-0402HS-2N4EJT S Series: 0402HS Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 70mOhm 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0402HS Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-1013-2, 2035-1013-1, 2035-1013-6, 0402HS-2N4EJTS-ND

Manufacturer: Delta Electronics
Win Source Part Number: 904506-0402HS-2N4EJTS
Series: 0402HS
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 70mOhm 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 0402HS
Categories: Inductors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 2035-1013-2, 2035-1013-1, 2035-1013-6, 0402HS-2N4EJTS-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-1013-6-ND 904506-0402HS-2N4EJTS
Product Name Fixed Inductors Fixed Inductors - 0402HS-2N4EJTS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers