Delta Electronics (Americas) Fixed Inductors 0402HS-270EGTS

Description
27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-270EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-270EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-270EGTSDKR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0402HS-270EGTS
804663-0402HS-270EGTS
Fixed Inductors - 0402HS-270EGTS 804663-0402HS-270EGTS
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 804663-0402HS-270EGT S Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 27nH Tolerance: ±2% Material - Core: Ceramic Frequency - Self Resonant: 2.48GHz DC Resistance (DCR): 300mOhm Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.050" L x 0.030" W (1.27mm x 0.76mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Q at Freq: 24 at 250MHz Current Rating (Amps): 400mA Inductance Frequency - Test: 250MHz

Manufacturer: Delta Electronics/Components
Win Source Part Number: 804663-0402HS-270EGTS
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 27nH
Tolerance: ±2%
Material - Core: Ceramic
Frequency - Self Resonant: 2.48GHz
DC Resistance (DCR): 300mOhm
Supplier Device Package: 0402
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.050" L x 0.030" W (1.27mm x 0.76mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Q at Freq: 24 at 250MHz
Current Rating (Amps): 400mA
Inductance Frequency - Test: 250MHz

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-0402HS-270EGTSTR-ND 804663-0402HS-270EGTS
Product Name Fixed Inductors Fixed Inductors - 0402HS-270EGTS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 33.16 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details