Delta Electronics (Americas) Fixed Inductors 0402HS-1N2EKTS

Description
1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1002-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1002-6-ND
Fixed Inductors 2035-1002-6-ND
1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)

1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1002-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1002-1-ND
Fixed Inductors 2035-1002-1-ND
1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)

1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1002-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1002-2-ND
Fixed Inductors 2035-1002-2-ND
1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)

1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1002-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 1-2176737-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
0.22uH 1.05KOhm 7.9MHz Inductor and Choke - 71-0402AF-221XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers