Delta Electronics (Americas) Fixed Inductors 0402HS-1N2EJTS

Description
1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-1N2EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)

1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-1N2EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)

1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-1N2EJTSDKR-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)

1.2nH Unshielded Wirewound Inductor 740mA 90mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HS-1N2EJTSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-7 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers
Common Mode Chokes - 486-4086-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers