Delta Electronics (Americas) Fixed Inductors 0402HS-190EGTS

Description
19nH Unshielded Wirewound Inductor 480mA 202mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Wirewound Inductor 480mA 202mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-190EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
19nH Unshielded Wirewound Inductor 480mA 202mOhm 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 480mA 202mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-190EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
19nH Unshielded Wirewound Inductor 480mA 202mOhm 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 480mA 202mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HS-190EGTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers