Delta Electronics (Americas) Fixed Inductors 0402HS-150EJTS

Description
15nH Unshielded Wirewound Inductor 560mA 172mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 560mA 172mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-150EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 560mA 172mOhm 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 560mA 172mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-150EJTSDKR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 560mA 172mOhm 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 560mA 172mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-150EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 560mA 172mOhm 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 560mA 172mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HS-150EJTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details